EN
  • EN
  • DE

HMBT8550DTL1

Part No HMBT8550DTL1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 275364-HMBT8550DTL1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMBT8550DTL1 CAD Model

Description

Product Overview: HMBT8550DTL1 - ON Semiconductor

The HMBT8550DTL1 is a high-performance, PNP Epitaxial Silicon Transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is designed for use in a variety of applications, including amplification and switching. The HMBT8550DTL1 is characterized by its low on-state voltage and high current capability, making it suitable for high-efficiency designs.

Key Features

  • PNP Bipolar Transistor: The HMBT8550DTL1 is a PNP transistor, which means it is controlled by the flow of holes and is typically used in positive ground configurations.
  • High Current Capacity: With a continuous collector current (Ic) rating of up to -1.5 A, this transistor can handle high current loads, making it suitable for power regulation and control applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage (Vce(sat)), which enhances efficiency by minimizing power loss during operation.
  • Complementary NPN Type Available: This PNP transistor has a complementary NPN counterpart, allowing for versatile design in push-pull and other complementary configurations.
  • Surface-Mount Package: The HMBT8550DTL1 comes in a SOT-23 package, which is ideal for automated assembly processes and helps reduce the overall size of electronic assemblies.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it is free of hazardous substances and suitable for use in various international markets.

Applications

The HMBT8550DTL1 is versatile and can be used in a wide range of applications, including:

  • Power Management Circuits
  • Signal Amplification
  • Switching Regulators
  • Motor Control Circuits
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Reliability and Performance

ON Semiconductor ensures that the HMBT8550DTL1 meets rigorous quality standards for reliability and performance. The device's robust construction and adherence to stringent specifications make it a reliable choice for designers looking to incorporate a durable and efficient PNP transistor into their electronic designs.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $2.4209
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $5.4782
Omron
Need more? Email Us
Intersil
Need more? Email Us
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $11.0383
Hynix Semiconductor
Lowest to $12.5133

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess