EN
  • EN
  • DE

AV9154A-27CS16T

Part No AV9154A-27CS16T
Manufacturer Integrated Circuit Systems
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047116-AV9154A-27CS16T
Categories OEM Parts(A-B)
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AV9154A-27CS16T CAD Model

Description

The AV9154A-27CS16T is a clock generator IC (Integrated Circuit) manufactured by Integrated Circuit Systems (ICS). This device is designed to provide precise and stable clock signals for a variety of electronic systems. Clock generators are essential components in digital circuits, ensuring that all parts of the system operate in synchronization.

Applications

  • Motherboards: Provides clock signals for CPUs, memory, and peripherals.
  • Graphics Cards: Generates clock signals for GPUs and memory controllers.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing synchronization.
  • Embedded Systems: Integrated into embedded systems for precise timing control.
  • Consumer Electronics: Used in DVD players, set-top boxes, and other consumer devices.

Features

  • Multiple Clock Outputs: Provides multiple clock signals with different frequencies.
  • Low Jitter: Generates clock signals with low jitter for stable system operation.
  • Programmable Frequencies: Allows for programming of output frequencies to match specific system requirements.
  • Crystal Oscillator Input: Accepts input from a crystal oscillator for high accuracy.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.

Benefits

  • Stable System Operation: Ensures precise timing and synchronization for reliable system performance.
  • Flexible Configuration: Programmable frequencies allow for customization to meet specific application needs.
  • Improved Signal Integrity: Low jitter clock signals minimize timing errors and improve signal integrity.
  • Reduced EMI: Designed to minimize electromagnetic interference (EMI) emissions.
  • Simplified Design: Integrates multiple clock generation functions into a single chip, simplifying circuit design.

Additional Details

The AV9154A-27CS16T clock generator typically supports various output frequencies and formats, such as LVCMOS, LVDS, and HCSL. It often includes features like spread-spectrum clocking (SSC) to reduce EMI emissions. The device is usually configured through I2C or SPI interfaces. Key electrical specifications include output frequency range, output voltage levels, jitter performance, and power consumption. These parameters are crucial for selecting the appropriate clock generator for a specific application. The AV9154A-27CS16T provides a reliable and versatile solution for clock generation needs in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess