ON Semiconductor HMSZ5232BT1 Zener Diode
The ON Semiconductor HMSZ5232BT1 is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This precision device is engineered to offer excellent performance in a range of electronic circuits, providing stability and protection in a compact package.
Key Features:
- Nominal Zener Voltage: The HMSZ5232BT1 has a nominal Zener voltage of 5.6V, making it suitable for a variety of 5V circuits.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power without compromising its performance or reliability.
- Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation and consistent performance across different devices and applications.
- Package: Encased in a small SOD-123 surface-mount package, the HMSZ5232BT1 is ideal for space-constrained applications where board real estate is at a premium.
- Operating Temperature Range: This Zener diode can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.
- Lead-Free and RoHS Compliant: The HMSZ5232BT1 is lead-free and RoHS compliant, making it an environmentally friendly choice that meets modern regulatory requirements for electronic components.
Applications:
The HMSZ5232BT1 is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Overvoltage protection in sensitive electronics
- Reference voltage in analog-to-digital converters
- Peak voltage clamping in signal processing circuits
Quality and Reliability:
ON Semiconductor is known for their commitment to quality, and the HMSZ5232BT1 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from ON Semiconductor products. With its robust construction and dependable performance, the HMSZ5232BT1 is an excellent choice for designers looking for a reliable Zener diode solution.