EN
  • EN
  • DE

SN74LVC4245DBR

Part No SN74LVC4245DBR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838369-SN74LVC4245DBR
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245DBR CAD Model

Description

Product Overview: SN74LVC4245DBR

The SN74LVC4245DBR is a versatile octal bus transceiver integrated circuit from Texas Instruments, designed to address the needs of multi-voltage systems by allowing bidirectional level translation between different operating voltage levels. This IC is particularly suited for applications where data must be transferred from a lower voltage domain to a higher voltage domain, and vice versa.

Key Features

  • Wide Operating Voltage Range: The SN74LVC4245DBR operates at a broad voltage range of 2.7 V to 5.5 V on the A port and 1.65 V to 5.5 V on the B port, making it highly adaptable to various system requirements.
  • Bi-Directional Interface: With its dual-supply voltage levels, the device facilitates seamless data transfer in both directions, from A to B or B to A, without the need for direction control signals.
  • High-Speed Data Transfer: The device supports data rates up to 24 Mbps, ensuring efficient data communication for high-speed applications.
  • Low Power Consumption: It features a low-power design, which minimizes power dissipation when in operation, contributing to energy-efficient system design.
  • Flow-Through Architecture: The pinout is designed for easy PCB layout, with inputs and outputs arranged to facilitate a straight-line data flow.

Applications

The SN74LVC4245DBR is suitable for a variety of applications, including but not limited to:

  • Level shifting for bus interfacing in multi-voltage systems
  • Communication between devices operating at different voltage levels
  • Serving as an interface between microprocessors or microcontrollers and peripherals
  • Signal buffering in mixed-voltage environments

Package and Quality

The SN74LVC4245DBR comes in a SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability for its products, and this transceiver is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors.

With its robust feature set and Texas Instruments' commitment to quality, the SN74LVC4245DBR is an excellent choice for designers looking to bridge voltage differences in their digital systems while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess