EN
  • EN
  • DE

ISL9V3040D3S

Part No ISL9V3040D3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 300mJ, 400V, N-Channel Ignition IGBT | IGBT 430V 21A 150W TO252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 430V
Current - Collector (Ic) (Maximum) 21A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 6A
Maximum Power 150W
Input Type Logic
Gate Charge 17nC
Td (on/off) at 25°C -/4.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Family Part Number ISL9V3040
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1190571-ISL9V3040D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9V3040D3S CAD Model

Description

ON Semiconductor ISL9V3040D3S EcoSPARK™ Ignition IGBT

The ISL9V3040D3S is a state-of-the-art ignition IGBT designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance insulated-gate bipolar transistor (IGBT) is part of the EcoSPARK™ series, which is specifically engineered to provide an efficient, robust solution for automotive ignition coil driver applications. Its cutting-edge design ensures that it meets the stringent requirements of modern vehicle power systems.

Key Features

      
  • High Energy Efficiency: The ISL9V3040D3S offers a low on-state voltage drop due to its optimized silicon design, which reduces power losses and improves overall system efficiency.
  •   
  • Robust Design: With a maximum operating temperature of 175°C, this IGBT can withstand harsh automotive environments, ensuring reliability and a long service life.
  •   
  • High Current Capability: It is capable of handling pulsed currents, making it suitable for high-power ignition systems.
  •   
  • Fast Switching Performance: The device boasts fast switching times, which is essential for reducing emissions and improving engine performance.
  •   
  • Integrated Protection Features: The ISL9V3040D3S includes built-in protection against overcurrent and overtemperature events, enhancing the safety of the ignition system.

Applications

The EcoSPARK™ ISL9V3040D3S IGBT is ideal for use in automotive ignition systems, where high efficiency and reliability are paramount. Its robust design also makes it suitable for other high-voltage, high-current applications where fast switching and thermal stability are required.

Technical Specifications

The ISL9V3040D3S features a collector-emitter voltage (Vce) of 430V and a continuous collector current (Ic) of 6.7A. Its collector-emitter saturation voltage (Vce(sat)) is typically 1.7V, ensuring low conduction losses. The device is packaged in a D2PAK surface-mount package, offering a compact footprint for space-constrained applications.

Conclusion

ON Semiconductor's ISL9V3040D3S EcoSPARK™ IGBT is an excellent choice for automotive and other high-performance ignition systems. With its combination of efficiency, robustness, and high current handling capabilities, it stands out as a reliable component for modern electrical power applications. Its integrated safety features and fast switching performance further underscore its suitability for advanced ignition systems, where precision and protection are critical.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess