EN
  • EN
  • DE

ISL9V3040D3ST-F085C

Part No ISL9V3040D3ST-F085C
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK1 IGN-IGBT TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Series EcoSPARK®
Package Tape & Reel
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 430 V
Current - Collector (Ic) (Max) 21 A
Vce(on) (Max) @ Vge, Ic 1.6V @ 4V, 6A
Power - Max 150 W
Input Type Logic
Gate Charge 17 nC
Td (on/off) @ 25°C -/4µs
Test Condition 300V, 1000Ohm, 5V
Reverse Recovery Time (trr) 7 µs
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-PAK (TO-252)
Base Product Number ISL9V3040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 875958-ISL9V3040D3ST-F085C
Ultra Librarian 3D Model Ultra Librarian ISL9V3040D3ST-F085C CAD Model

Description

ISL9V3040D3ST-F085C - EcoSPARK® 300mJ, 400V, N-Channel Ignition IGBT

The ISL9V3040D3ST-F085C is a high-performance ignition IGBT designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This N-Channel IGBT is part of ON Semiconductor's EcoSPARK® series, which is specifically engineered to deliver efficient and reliable performance for automotive ignition systems. The device is optimized to handle a high pulsed current and is suitable for use in direct ignition applications.

Key Features

  • Voltage Rating: The ISL9V3040D3ST-F085C boasts a 400V collector-to-emitter breakdown voltage, providing robust performance for high-voltage ignition systems.
  • Current Handling: This IGBT is capable of handling a pulsed current, making it ideal for the demanding requirements of automotive ignition coils.
  • Energy Rating: With a 300mJ avalanche energy rating, it ensures reliable operation under harsh conditions, such as those encountered during engine start-up.
  • Low Saturation Voltage: The low VCE(sat) minimizes on-state power dissipation, contributing to the overall efficiency of the ignition system.
  • Fast Switching Speed: The fast switching characteristics help to reduce transition losses and improve the system's response time.
  • Robustness: The device is designed to withstand extreme temperatures and harsh automotive environments, ensuring long-term reliability.

Applications

The ISL9V3040D3ST-F085C is primarily used in automotive ignition systems, where it is tasked with driving the ignition coil to generate the high-voltage spark necessary for engine combustion. Its robust design and high-energy capability make it suitable for a wide range of vehicles, from passenger cars to commercial trucks.

Package and Quality Assurance

Encased in a D2PAK surface-mount package, the ISL9V3040D3ST-F085C is designed for compact PCB layouts and easy integration into modern automotive designs. ON Semiconductor ensures that each device meets stringent quality standards, providing automotive-grade reliability and performance that manufacturers and consumers can trust.

With its combination of high-voltage capability, energy efficiency, and fast switching speeds, the ISL9V3040D3ST-F085C from ON Semiconductor represents a state-of-the-art solution for automotive ignition systems, ensuring optimal performance and fuel efficiency.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3057 $52.2280
95+ $1.0714 $101.7830
145+ $1.0379 $150.4955
200+ $1.0044 $200.8800
260+ $0.9709 $252.4340
345+ $0.8705 $300.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess