EN
  • EN
  • DE

J13007

Part No J13007
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753850-J13007
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian J13007 CAD Model

Description

The ON Semiconductor J13007 is a high-voltage, high-speed power transistor designed for use in various electronic applications that require efficient and reliable switching. This product is widely recognized for its robust performance in power supply and energy management systems. It is a crucial component in the design of switch-mode power supplies (SMPS), lighting circuits, and motor control systems.

Key Features

  • Voltage Capabilities: The J13007 is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltages.
  • High-Speed Switching: This transistor is optimized for high-speed switching applications, which is essential for efficient operation in modern electronic devices.
  • Current Handling: It can handle significant current loads, which is beneficial for applications that demand high power handling capabilities.
  • Thermal Performance: The product has excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.

Applications

The J13007 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power regulators
  • Motor controls
  • Inverters
  • Lighting circuits
  • Converter circuits

Technical Specifications

Here are some of the technical specifications of the J13007:

  • Collector-Emitter Voltage (Vceo): High
  • Collector Current (Ic): Sufficient for high-power applications
  • Switching Speed: Fast
  • Package: Designed to fit standard mounting and heat sinking configurations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the J13007 is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance in even the most demanding applications. With its excellent switching characteristics and thermal performance, the J13007 from ON Semiconductor stands out as a top choice for designers looking for a power transistor that can deliver efficiency and reliability.

You May Also Be Interested in

Altera
Need more? Email Us
Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Lowest to $4.5685
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess