EN
  • EN
  • DE

KSC2334Y

Part No KSC2334Y
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 7A TO-220 / High Speed Switching Industrial Use Complement to KSA1010
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 7A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 600mV at 500mA, 5A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 120 at 3A, 5V
Power - Max 1.5W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Part Number Series KSC2334
Manufacturer Pack Quantity 1,200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808095-KSC2334Y
Ultra Librarian 3D Model Ultra Librarian KSC2334Y CAD Model

Description

The ON Semiconductor KSC2334Y is a high-quality audio frequency power amplifier designed for a range of applications that require reliable and high-performance audio amplification. This versatile transistor is well-suited for audio frequency amplifier and low-speed switching applications, making it an ideal choice for both professional and consumer audio systems.

Key Features:

  • High Current Capability: The KSC2334Y is capable of handling high levels of current, ensuring that it can drive speakers with ease and maintain high audio fidelity even at elevated power levels.
  • Excellent Gain Linearity: This component provides excellent gain linearity, which results in minimal distortion and a clear, crisp sound across the entire audio spectrum.
  • High Power Dissipation: With its ability to dissipate high amounts of power, the KSC2334Y remains stable and efficient even under stressful conditions.
  • Complementary to KSA992F: The KSC2334Y is the perfect complement to the KSA992F PNP transistor, allowing for the creation of well-balanced amplifier designs.
  • Robust Construction: ON Semiconductor's commitment to quality means that the KSC2334Y is built to last, with a robust construction that can withstand the rigors of continuous operation in demanding environments.

Applications:

The KSC2334Y is widely used in a variety of applications, including:

  • Hi-Fi audio amplifiers
  • Home theater systems
  • Professional audio equipment
  • Public address systems
  • Automotive audio systems

Technical Specifications:

Some of the key technical specifications of the KSC2334Y include a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 120V, emitter-base voltage (VEBO) of 5V, and collector current (IC) of 1.5A. It also features a collector power dissipation (PC) of 10W, ensuring that it can handle a significant amount of power without degradation of performance.

For those looking to incorporate a reliable and efficient audio frequency power amplifier into their designs, the ON Semiconductor KSC2334Y offers the perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess