EN
  • EN
  • DE

KSD401Y

Part No KSD401Y
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 150V 2A TO220-3  /  Bipolar (BJT) Transistor NPN 150 V 2 A 5MHz 25 W Through Hole TO-220-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 400mA, 10V
Power - Max 25 W
Frequency - Transition 5MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number KSD401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,200
Win Source Part Number 1067985-KSD401Y
Ultra Librarian 3D Model Ultra Librarian KSD401Y CAD Model

Description

The KSD401Y from ON Semiconductor is a high-performance NPN bipolar power transistor designed for a wide range of applications requiring high voltage and high current capabilities. This versatile component is a crucial element in power management and switching circuits, making it an ideal choice for designers looking to enhance system reliability and efficiency.

Key Features

  • Voltage and Current: The KSD401Y is capable of withstanding collector-emitter voltages up to 150V, with a collector current of up to 2A, making it suitable for medium power applications.
  • Power Dissipation: With a power dissipation of 30W, this transistor can handle significant energy without compromising performance, ensuring stable operation in demanding situations.
  • Gain Bandwidth Product: It boasts a gain bandwidth product (fT) of 4MHz, providing a good frequency response for amplification purposes.
  • High DC Current Gain: The device offers a high DC current gain (hFE) range, which means it requires less base current to control the collector current, enhancing the efficiency of the overall system.

Applications

The KSD401Y is commonly used in a variety of applications, including:

  • Power regulators
  • Switching circuits
  • Motor controllers
  • Audio amplifiers
  • Inverters
  • Signal amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the KSD401Y is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device is also characterized by its robustness against thermal and electrical stresses, contributing to a longer lifespan in the field.

Environmental Compliance

Aligned with modern environmental standards, the KSD401Y is RoHS compliant, which means it is free from hazardous substances like lead, making it a safe choice for electronic equipment.

Conclusion

Whether you're designing power supplies, motor controls, or audio systems, the KSD401Y from ON Semiconductor offers the reliability and performance needed for efficient operation. Its combination of high voltage and current handling, thermal resilience, and compliance with environmental standards make it a go-to component for engineers and designers globally.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess