EN
  • EN
  • DE

L8729

Part No L8729
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73548-L8729
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L8729 CAD Model

Description

ON Semiconductor L8729 - High Performance Stepper Motor Driver

The ON Semiconductor L8729 is a precision-engineered stepper motor driver designed to offer efficient and reliable control for a wide range of stepper motor applications. This advanced component is ideal for those who require accurate motor control in sectors such as industrial automation, robotics, printers, and other computer-controlled motion devices.

Key Features

  • Integrated Dual Full-Bridge Driver: The L8729 integrates two full H-bridges, providing the capability to drive bipolar stepper motors with ease and efficiency.
  • High Voltage Capability: With an operating voltage range up to 46V, the L8729 is suitable for a variety of stepper motors that require higher voltages for optimal performance.
  • High Output Current: It supports up to 4A of output current, making it capable of driving a wide range of stepper motors, from small to high-power models.
  • Low Saturation Voltage: The low on-resistance of the output transistors ensures minimal voltage drop and heat generation, leading to improved efficiency and reliability.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term stability and performance.
  • Cross-Conduction Protection: The L8729 includes circuitry to prevent simultaneous cross-conduction, which can lead to device failure and improve the overall safety of your application.
  • Flexible Control Options: The device can be controlled via parallel or serial input, offering flexibility for different system designs and complexities.

Applications

The versatility of the ON Semiconductor L8729 stepper motor driver makes it an excellent choice for a multitude of applications that require precise and controlled motor movements. Its robust design and high-performance characteristics are particularly suited for:

  • Industrial Automation Equipment
  • Robotics and Automated Guided Vehicles (AGVs)
  • CNC Machines
  • 3D Printers
  • Medical Devices
  • Office Automation such as Printers and Scanners

In conclusion, the ON Semiconductor L8729 stepper motor driver is a highly reliable and efficient solution for controlling stepper motors in a variety of advanced applications. Its robust feature set ensures that it can meet the needs of even the most demanding systems, providing precise control and long-lasting performance.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess