ON Semiconductor L88MS33T-TL Voltage Regulator
The ON Semiconductor L88MS33T-TL is a highly reliable, low dropout voltage regulator designed to deliver a fixed output with high accuracy. This device is perfect for a wide range of applications, including consumer electronics, automotive modules, and industrial controls, where a stable voltage supply is crucial for system performance.
Key Features
- Fixed Output Voltage: The L88MS33T-TL provides a stable 3.3V output, which is essential for powering sensitive electronic circuits that require a consistent voltage level.
- Low Dropout Voltage: With its low dropout performance, this voltage regulator maintains regulation even when the supply voltage is very close to the output voltage, ensuring efficient operation and reduced power loss.
- High Output Current: Capable of delivering up to 500mA of output current, this component can support a wide array of peripherals and embedded systems.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
- Short-Circuit Protection: The L88MS33T-TL includes short-circuit protection to safeguard the regulator and the connected load from potential damage caused by output short circuits.
Applications
The versatility of the L88MS33T-TL makes it suitable for various applications. Its stable output and protective features are ideal for:
- Portable and battery-powered devices
- Microcontroller power supplies
- Automotive electronics
- Industrial control systems
- Home automation and smart devices
Product Specifications
Parameter
Value
Output Voltage
3.3V
Output Current
500mA
Dropout Voltage
Low
Package
SOT-223
In conclusion, the ON Semiconductor L88MS33T-TL is a robust, efficient, and versatile voltage regulator that offers precise voltage control, making it an excellent choice for a broad range of electronic applications.