EN
  • EN
  • DE

LA1140-E

Part No LA1140-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM CAR RADIO 16SIP  /  RF IC IF Receiver FM 16-SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr onsemi
Package Tube
Product Status Obsolete
Function IF Receiver
RF Type FM
Mounting Type Through Hole
Package / Case 16-SIP Formed Leads
Supplier Device Package 16-SIP
Base Product Number LA1140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLA1140-E,2156-LA1140-E-ON
Standard Package 20
Win Source Part Number 1164841-LA1140-E
Ultra Librarian 3D Model Ultra Librarian LA1140-E CAD Model

Description

The LA1140-E from ON Semiconductor is a highly integrated circuit designed for the discerning needs of modern audio applications. This versatile component is well-suited for use in FM/AM radio systems, offering exceptional performance and reliability that ON Semiconductor is known for. The LA1140-E is engineered to provide a high-quality audio experience with minimal external components, making it an ideal choice for compact and efficient designs.

Key Features

  • Integrated FM/AM Radio Functions: The LA1140-E combines both FM and AM radio functionalities into a single chip, streamlining the design process for radio receivers and other audio devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA1140-E operates with low power consumption, prolonging battery life in portable applications.
  • High Sensitivity: The chip offers high sensitivity, ensuring clear and stable reception even in areas with weak signal strength.
  • Automatic Gain Control (AGC): The LA1140-E features AGC, which automatically adjusts the signal strength for optimal audio output without manual intervention.
  • Compact Packaging: The component is available in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The LA1140-E is an excellent choice for a wide range of audio applications, including:

  • Portable and stationary radio receivers
  • Hi-Fi audio systems
  • Automotive audio systems
  • Public address systems

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The LA1140-E is no exception, and it is built to meet the high standards that designers and consumers have come to expect from ON Semiconductor products. With the LA1140-E, you can be assured of a product that performs consistently over time and under varying conditions.

Whether you're designing a new audio system or looking to upgrade an existing one, the LA1140-E from ON Semiconductor is a solid choice that combines functionality, efficiency, and reliability in a single component.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess