EN
  • EN
  • DE

LMX2505LQ1321

Part No LMX2505LQ1321
Manufacturer National Semiconductor (TI)
Catalog RF Misc ICs and Modules
Description PLLatinu Dual Frequency Synthesizer System with Integrated VCOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1202431-LMX2505LQ1321
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2505LQ1321 CAD Model

Description

The LMX2505LQ1321 is a high-performance frequency synthesizer designed for a wide range of applications requiring precise and stable frequency generation. Manufactured by National Semiconductor, now part of Texas Instruments (TI), this device integrates a phase-locked loop (PLL) with a voltage-controlled oscillator (VCO) to provide a flexible and versatile frequency synthesis solution. It is commonly used in wireless communication systems, test and measurement equipment, and other applications demanding high frequency accuracy and low phase noise.

Applications

  • Wireless Communication Systems: Used as a local oscillator in cellular base stations and wireless transceivers.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and frequency counters for accurate frequency synthesis.
  • Satellite Communication Systems: Used in satellite transponders and ground station equipment for frequency conversion and signal generation.
  • Radar Systems: Implemented in radar transceivers for pulse generation and frequency control.
  • Medical Imaging Equipment: Used in MRI and ultrasound systems for generating precise frequencies for signal processing.

Features

  • Wide Frequency Range: Supports a broad frequency range, allowing for versatile frequency synthesis.
  • Low Phase Noise: Provides excellent phase noise performance, ensuring high signal quality.
  • Integrated VCO: Incorporates a voltage-controlled oscillator for precise frequency tuning.
  • Fractional-N PLL: Enables fine frequency resolution and fast settling time.
  • SPI Interface: Features a serial peripheral interface (SPI) for easy programming and control.

Benefits

  • Improved System Performance: Enhances the performance of wireless communication and test equipment by providing a stable and accurate frequency source.
  • Reduced Design Complexity: Simplifies system design with its integrated PLL and VCO.
  • Flexibility: Offers a flexible frequency synthesis solution that can be easily adapted to various applications.
  • Lower Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Cost-Effective: Provides a cost-effective solution for high-performance frequency synthesis.

Additional Details

The LMX2505LQ1321 typically operates from a single supply voltage and includes various features such as power-down mode, lock detect, and programmable output power. The device is usually housed in a surface-mount package, such as a QFN, for easy integration into printed circuit boards. Specific electrical characteristics include output frequency range, phase noise performance, supply voltage, and power consumption, which can be found in the product datasheet. Proper decoupling and grounding techniques are essential for optimal performance, along with careful attention to PCB layout. The LMX2505 is designed to meet stringent requirements for frequency stability and accuracy, making it suitable for demanding applications. Calibration and testing are often required to ensure that the synthesizer meets the specified performance criteria.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess