EN
  • EN
  • DE

LA1193V

Part No LA1193V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73789-LA1193V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1193V CAD Model

Description

ON Semiconductor LA1193V - High-Performance Voltage Regulator

The LA1193V from ON Semiconductor is a state-of-the-art voltage regulator designed to cater to a wide variety of applications that require a stable and reliable power supply. This advanced component is engineered to provide excellent line and load regulation, ensuring that your devices operate smoothly under varying input conditions and load demands.

With its compact surface-mount package, the LA1193V is an ideal solution for space-constrained applications. It is particularly well-suited for use in portable devices, where efficiency and size are critical considerations. Despite its small footprint, the LA1193V does not compromise on performance, offering a robust design that can withstand the challenges of demanding electronic environments.

Key features of the LA1193V include a wide operating input voltage range, which allows it to accommodate the fluctuations commonly found in real-world power sources. It also boasts a low dropout voltage, minimizing the loss of power as heat and thus enhancing the overall efficiency of the system. The device's fast transient response ensures that it can quickly adapt to changes in load, providing a consistent output voltage without any dips or spikes that could potentially harm sensitive electronic components.

Safety is a priority in the design of the LA1193V, with built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout. These features help to prevent damage to both the voltage regulator and the downstream circuitry in the event of abnormal operating conditions. Additionally, the LA1193V offers low noise operation, which is crucial for applications where electronic noise can interfere with performance, such as in audio or precision measurement devices.

ON Semiconductor's commitment to quality is evident in the LA1193V, making it a reliable choice for designers and engineers looking for a voltage regulator that delivers consistent performance, durability, and high efficiency. Whether you're developing consumer electronics, industrial systems, or any other application that demands a clean and stable power supply, the LA1193V is up to the task.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess