Products specifications

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876657-LA2000S-E
Ultra Librarian 3D Model Ultra Librarian LA2000S-E CAD Model

Description

The LA2000S-E from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of electronic applications. This component is engineered to meet the stringent requirements of modern electronic devices, providing a consistent voltage level even under varying load conditions. The LA2000S-E is an ideal choice for designers looking for a power solution that combines efficiency, precision, and ease of use.

Key Features

  • Low Dropout Voltage: The LA2000S-E boasts a low dropout voltage, ensuring efficient operation close to the input voltage level and reducing power loss.
  • High Output Accuracy: With a precision output voltage, this regulator maintains a stable power supply, which is critical for sensitive electronic circuits.
  • Adjustable Output: The device offers the flexibility to set the output voltage to the desired level, catering to a broad spectrum of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Overcurrent Protection: The LA2000S-E includes overcurrent protection, safeguarding the regulator and the downstream components from excessive currents.
  • Wide Operating Temperature Range: This voltage regulator can operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Compact Package: The small footprint of the LA2000S-E allows for integration into space-constrained designs without compromising performance.

Applications

The LA2000S-E is versatile and can be used in various applications, including:

  • Consumer electronics such as audio/video equipment
  • Computing devices like laptops and desktops
  • Telecommunication systems
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices

ON Semiconductor's LA2000S-E is a robust voltage regulator that offers designers a mix of high accuracy, protection features, and flexibility, making it a top choice for a wide array of power management applications.

You May Also Be Interested in

Cirrus Logic Inc.
CS8415 - 96 KHZ DIGITAL AUDIO IN
Lowest to $3.7572
ECAD model for CS8415A-CS
Rohm Semiconductor
IC AUDIO PROCESSOR 22SOP / Audio Channel
Lowest to $4.5648
ECAD model for BD3805F-E2
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H
Maxim Integrated
STEREO DRIVER + MICROPHONE AMP
Lowest to $6.1090
ECAD model for MAX4298EUB
NJR Corporation/NJRC
4 CHANNELS ELECTRONIC VOLUME
Lowest to $4.7363
ECAD model for NJU72342V-TE2
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Lowest to $7.3127
ECAD model for AK4125XF
Texas Instruments
IC MODULATOR 32VQFN
Lowest to $31.8550
ECAD model for ONET1131ECRSMT
ON Semiconductor
CONSUMER CIRCUIT, / Audio Channel
Need more? Email Us
ECAD model for LV71081E-MPB-E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention