EN
  • EN
  • DE

LA2351M

Part No LA2351M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73913-LA2351M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA2351M CAD Model

Description

Introducing the LA2351M from ON Semiconductor

The LA2351M is a high-performance product from ON Semiconductor, a leader in energy-efficient innovations. This component is designed to cater to a wide array of applications, particularly excelling in the realm of power management solutions. It embodies the commitment of ON Semiconductor to provide advanced semiconductor technologies that drive a smarter, greener, and more efficient future.

At the heart of the LA2351M lies its robust design that ensures superior performance under varying conditions. This makes it an ideal choice for designers looking to improve the energy efficiency of their systems without compromising on reliability or power. Whether you are working on consumer electronics, automotive systems, or industrial equipment, the LA2351M provides the flexibility and durability needed for state-of-the-art designs.

Key features of the LA2351M include its excellent thermal performance and high integration, which help reduce the overall system footprint and BOM cost. The device is engineered to deliver optimal performance while maintaining low power consumption, which is crucial for battery-operated devices. Additionally, its high level of integration simplifies circuit design, which can significantly shorten development time and speed up time-to-market for new products.

The LA2351M is not just about power efficiency; it also offers advanced protection features that safeguard the system against a range of potential issues such as overcurrent, overvoltage, and thermal runaway. These protective measures ensure long-term reliability and extend the lifespan of the end product.

ON Semiconductor's LA2351M is available in a compact package that is easy to integrate into a wide variety of designs. This, combined with the company's global support network, makes it a hassle-free choice for engineers and designers looking for a reliable power management solution.

Choose the LA2351M for your next project and experience the difference that ON Semiconductor's quality and innovation can make. With its superb performance, energy efficiency, and protective features, it stands as a testament to ON Semiconductor's dedication to excellence in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2319 $64.6233
16+ $7.5745 $121.1920
24+ $7.3377 $176.1048
33+ $7.1009 $234.3297
43+ $6.8642 $295.1606
57+ $6.1550 $350.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess