The LA42072N from ON Semiconductor is an integrated circuit designed specifically for use in audio amplification applications. This robust audio power amplifier IC is ideal for delivering high-quality sound in a variety of consumer electronics, including televisions, home theater systems, and portable audio devices.
Key Features
- Output Power: The LA42072N is capable of delivering an impressive output power that is suitable for a range of audio applications, ensuring loud and clear sound reproduction.
- Low Distortion: It is engineered to provide low distortion levels, which translates to cleaner audio output and better sound quality.
- High Efficiency: The device operates with high efficiency, which not only conserves energy but also reduces heat generation, extending the life of the product.
- Multiple Protection Features: The LA42072N is equipped with several protection features, including thermal shutdown, overvoltage, and short circuit protection, safeguarding the IC from potential damage.
Applications
The versatility of the LA42072N allows it to be used in a wide array of audio amplification scenarios. Its primary applications include, but are not limited to:
- Television audio systems
- Home theater audio amplifiers
- Portable audio equipment
- Active speakers
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 9V to 18V |
| Total Harmonic Distortion (THD) |
Low |
| Output Power |
Varies based on supply voltage and load |
| Operating Temperature |
-20°C to +85°C |
With the LA42072N, ON Semiconductor continues its tradition of providing high-quality, reliable integrated circuits for the audio industry. This IC is a testament to the company's commitment to innovation and excellence in audio technology.