The LC4105V-TLM-E is a high-performance, low-power voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This voltage regulator is specifically engineered to provide a stable and reliable power supply for a wide range of electronic applications, ensuring optimal performance and efficiency.
Key Features
- Output Voltage Precision: The LC4105V-TLM-E offers precise output voltage regulation, which is critical for sensitive electronic circuits, maintaining stable operation even under varying load conditions.
- Low Dropout Voltage: This regulator is characterized by its low dropout voltage, enabling it to continue providing a regulated output even when the input-to-output voltage differential is minimal, thereby improving efficiency and battery life in portable applications.
- High Output Current: Capable of delivering a high output current, the LC4105V-TLM-E is suitable for applications requiring substantial power, without compromising on stability or efficiency.
- Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects the regulator and the overall system from overheating, enhancing reliability and longevity.
- Current Limiting: Built-in current limiting safeguards the device and the load from short-circuit conditions or excessive power draw scenarios.
Applications
The LC4105V-TLM-E is versatile in its applications, suitable for use in:
- Portable electronic devices where power efficiency is crucial
- Consumer electronics that require consistent voltage regulation
- Industrial and automotive systems that demand high reliability and performance
- Telecommunication infrastructure where stability is paramount
Product Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Output Current |
High |
| Package |
SOT-89 |
| Operating Temperature |
-40°C to +85°C |
In conclusion, the ON Semiconductor LC4105V-TLM-E voltage regulator is an ideal solution for a multitude of electronic applications where dependable voltage regulation is necessary. Its precise output, low dropout, and robust protection features make it a preferred choice for designers and engineers seeking performance and reliability.