EN
  • EN
  • DE

LA5632

Part No LA5632
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74134-LA5632
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5632 CAD Model

Description

The LA5632 from ON Semiconductor is a highly reliable, integrated circuit voltage regulator designed to offer stable performance in a variety of electronic applications. This versatile component is engineered to maintain a constant voltage level, providing a steady power supply to sensitive electronics, which is crucial for optimal operation and longevity of the devices it powers.

Key Features:

  • Output Voltage: The LA5632 provides a fixed output voltage, ensuring a stable source of power for your circuitry.
  • High Efficiency: This voltage regulator is designed for high efficiency, minimizing energy loss during voltage regulation and contributing to the overall energy economy of the system.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from overheating, enhancing its reliability and safety during operation.
  • Low Dropout: The low dropout feature of the LA5632 allows it to continue regulating voltage effectively even when the input voltage is very close to the output voltage, which is beneficial in low-voltage operations.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the connected components in case of a fault or excessive load.

Applications:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Equipment
  • Portable Devices

The LA5632 is housed in a robust package that ensures durability and long-term reliability. It is suitable for a wide range of applications, from automotive to industrial, and is particularly well-suited for environments where stable voltage is critical. With its comprehensive protection features and efficient performance, the LA5632 from ON Semiconductor is a top choice for designers looking for a dependable voltage regulator solution.

Whether you're developing consumer electronics, automotive systems, or any other application requiring a stable power supply, the LA5632 can help to simplify your power management challenges with its precision and resilience.

You May Also Be Interested in

Intel
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess