EN
  • EN
  • DE

LA5635

Part No LA5635
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74135-LA5635
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5635 CAD Model

Description

The LA5635 from ON Semiconductor is a highly precise voltage regulator IC designed to meet the stringent requirements of modern electronic devices. This component is tailored to provide a stable power supply, ensuring consistent performance and reliability for a wide range of applications.

Key Features

  • Output Voltage: The LA5635 offers a fixed output voltage, providing a stable and reliable power source that is crucial for sensitive electronic circuits.
  • High Precision: With its high precision output, this voltage regulator ensures minimal voltage fluctuations, protecting your device from potential damage caused by irregular power supply.
  • Low Dropout: The low dropout feature of the LA5635 makes it an ideal choice for applications with a minimal difference between the input voltage and the output voltage, thereby improving efficiency.
  • Thermal Protection: The built-in thermal shutdown mechanism protects the IC from overheating, ensuring long-term durability and stability.
  • Current Limiting: The device incorporates current limiting capabilities to prevent overcurrent conditions, which can safeguard connected components from damage.

Applications

The LA5635 voltage regulator is versatile and can be used in a variety of applications, including:

  • Consumer electronics such as audio and video equipment
  • Automotive electronics that require stable voltage regulation
  • Industrial control systems where precision is paramount
  • Telecommunication devices that need consistent power for optimal performance
  • Portable battery-powered devices where efficiency is necessary

Product Specifications

Parameter Value
Output Voltage Fixed
Dropout Voltage Low
Thermal Protection Yes
Current Limiting Yes

With its robust feature set, the ON Semiconductor LA5635 voltage regulator IC stands out as a reliable solution for maintaining a stable voltage in a plethora of electronic devices. Its precision and efficiency make it an invaluable component for any application requiring consistent power delivery.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess