EN
  • EN
  • DE

LA5779-HJ-E

Part No LA5779-HJ-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.1A TO220-5H / Conv DC-DC 4.5V to 28V Step Down Single-Out 5V 3A 5-Pin(5+Tab) TO-220-H Fan-Fold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 28V
Output Voltage 1.23V
Output Voltage MAX 28V
Output Current 3.1A (Switch)
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5H
Win Source Part Number 778260-LA5779-HJ-E
Popularity Medium
Supply and Demand Status Limited
Family Name LA5779
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA5779-HJ-E CAD Model

Description

The ON Semiconductor LA5779-HJ-E is a high-performance integrated circuit designed for a wide range of applications. This versatile component is known for its reliability and efficiency, making it a preferred choice for engineers and designers in the electronics industry. The LA5779-HJ-E is characterized by its low power consumption and stable operation, which are critical for extending the battery life and ensuring consistent performance in portable and power-sensitive devices.

Key Features

  • High Efficiency: The LA5779-HJ-E IC is engineered to provide maximum efficiency, which helps reduce energy waste and improve overall system performance.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-operated devices where power conservation is crucial.
  • Robust Design: ON Semiconductor's commitment to quality is evident in the LA5779-HJ-E's design, which ensures reliable operation even under challenging conditions.
  • Wide Operating Temperature Range: This product can operate over a broad temperature spectrum, making it suitable for use in environments with extreme temperatures.

Applications

The LA5779-HJ-E is suitable for a diverse set of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions

Technical Specifications

ON Semiconductor provides detailed technical data to ensure that the LA5779-HJ-E meets the requirements of your specific application. Key specifications include:

  • Voltage Range
  • Current Ratings
  • Power Dissipation
  • Operating Temperature
  • Package Type

Quality and Compliance

The LA5779-HJ-E is manufactured in compliance with stringent industry standards, ensuring high quality and reliability. ON Semiconductor's commitment to environmental responsibility is also reflected in the compliance of this product with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

For more information or to request a datasheet, visit the ON Semiconductor website or contact your local ON Semiconductor sales office.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess