EN
  • EN
  • DE

LA6553

Part No LA6553
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74256-LA6553
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6553 CAD Model

Description

The LA6553 from ON Semiconductor is a high-performance integrated circuit designed for a multitude of applications requiring efficient power management and control. This versatile component is engineered to deliver reliable performance in a compact form factor, making it an ideal choice for space-constrained environments.

Key Features

  • High Efficiency: The LA6553 is designed to provide optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Robust Power Handling: Capable of handling significant power levels, this IC can be used in demanding applications that require a robust power supply solution.
  • Low Quiescent Current: It has a low standby power consumption, making it suitable for battery-powered devices where energy conservation is essential.
  • Versatile Applications: The LA6553 is suitable for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and power management systems.
  • Durable Design: Manufactured with ON Semiconductor's commitment to quality, this product offers excellent durability and long-term reliability.

Applications

The LA6553 is adept at serving in various applications. It is commonly used in power supply circuits, motor control systems, and as a driver for high-power LEDs. Its high efficiency and robust design also make it suitable for use in portable devices, where extended battery life is critical.

Technical Specifications

This integrated circuit features a wide operating voltage range, which allows it to accommodate different power levels required by various devices. The LA6553 also includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and stability of your electronic designs.

With ON Semiconductor's reputation for quality and performance, the LA6553 is a reliable choice for designers and engineers looking to enhance their power management solutions. Its combination of efficiency, power handling, and versatility makes it a valuable addition to any electronic product.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7383 $60.8405
85+ $1.4264 $121.2440
130+ $1.3814 $179.5820
175+ $1.3375 $234.0625
225+ $1.2924 $290.7900
300+ $1.1585 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess