EN
  • EN
  • DE

LA6556L-TE-L

Part No LA6556L-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74258-LA6556L-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6556L-TE-L CAD Model

Description

Product Overview: LA6556L-TE-L by ON Semiconductor

The LA6556L-TE-L is a high-performance, integrated motor driver circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to provide a compact, reliable, and efficient solution for driving small brushless DC motors commonly found in a variety of applications including office automation equipment, home appliances, and consumer electronics.

Key Features

  • Integrated Functions: The LA6556L-TE-L integrates multiple functions into a single package, including a two-channel low saturation voltage forward/reverse motor driver, which simplifies circuit design and reduces the need for additional components.
  • High Efficiency: With its low saturation voltage and high output current capability, this motor driver ensures efficient operation, translating to energy savings and prolonged battery life in portable applications.
  • Thermal Shutdown Feature: To protect the device and the motor from damage, the LA6556L-TE-L includes a built-in thermal shutdown circuit that automatically disables the output when the chip temperature exceeds safe operating limits.
  • Compact Size: Housed in a small package, this motor driver is ideal for applications where space is at a premium, allowing designers to minimize the footprint of their motor control solutions.

Applications

  • Office automation machines such as printers, scanners, and copiers
  • Small household appliances including fans and electric toothbrushes
  • Consumer electronics like camera autofocus mechanisms and CD/DVD players

Technical Specifications

  • Operating Voltage Range: The device supports a wide range of operating voltages, making it versatile for various power supply requirements.
  • Output Current: The LA6556L-TE-L is capable of delivering a high output current, which is essential for driving motors with higher power demands.
  • Package Type: The product is available in a lead-free package, which is in line with global environmental standards and regulations.

ON Semiconductor's LA6556L-TE-L motor driver is a testament to the company's commitment to providing innovative, high-quality components for modern electronic designs. It offers a blend of performance, efficiency, and convenience, making it an excellent choice for designers looking to enhance their motor control systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess