EN
  • EN
  • DE

LA72703V-TLM-E

Part No LA72703V-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Encoders, Decoders, Converters
Description IC AUDIO DECODER BTSC / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LA7270
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466841-LA72703V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA72703V-TLM-E CAD Model

Description

ON Semiconductor LA72703V-TLM-E Product Overview

The LA72703V-TLM-E is a high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This IC is specifically tailored for advanced audio processing applications, making it an ideal choice for designers looking to enhance audio capabilities in their products.

Key Features

  • High-Quality Audio Processing: The LA72703V-TLM-E delivers crystal-clear sound quality, ensuring an excellent audio experience for end-users.
  • Low Power Consumption: Engineered for efficiency, this IC operates on low power, making it suitable for battery-powered devices or energy-conscious applications.
  • Compact Design: The small footprint of the LA72703V-TLM-E allows for integration into space-constrained designs without sacrificing performance.
  • Versatility: It is well-suited for a wide range of audio applications, from consumer electronics to automotive audio systems.
  • Robust Temperature Range: This IC operates reliably across a broad temperature range, ensuring consistent performance in various environments.

Applications

The LA72703V-TLM-E is versatile enough to be used in multiple applications, including but not limited to:

  • Home Theater Systems
  • Portable Audio Devices
  • Automotive Audio Systems
  • Professional Sound Equipment

Technical Specifications

The LA72703V-TLM-E boasts a robust set of technical specifications that make it a strong contender for any audio processing needs:

  • Package: Mini Mold
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by the manufacturer

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LA72703V-TLM-E is no exception. It is manufactured under stringent quality control standards, ensuring reliability and performance. Additionally, ON Semiconductor provides comprehensive technical support for their products, offering designers peace of mind and assistance throughout the development process.

Whether you're developing a new audio system or upgrading an existing one, the LA72703V-TLM-E from ON Semiconductor is a powerful solution that can meet your audio processing requirements with precision and efficiency.

You May Also Be Interested in

Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389
Renesas Electronics America
RAA279971 A5 AUTOMOTIVE HIGH DEF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess