EN
  • EN
  • DE

LA7376

Part No LA7376
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74471-LA7376
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7376 CAD Model

Description

ON Semiconductor LA7376: High-Performance Video Amplifier

The LA7376 from ON Semiconductor is a versatile and high-quality video amplifier designed to meet the rigorous demands of modern video applications. This integrated circuit is engineered to provide a high level of performance in video signal amplification, making it an ideal choice for a wide range of consumer electronics, including televisions, monitors, and video players, as well as professional video equipment.

Key Features

  • High Bandwidth: The LA7376 offers a wide bandwidth that ensures minimal signal degradation, delivering crisp and clear video output that is essential for high-definition displays and recordings.
  • Low Distortion: With its low distortion characteristics, the LA7376 maintains the integrity of the video signal, resulting in accurate color reproduction and sharp image quality.
  • Low Noise: The device is designed to minimize noise, which is crucial for maintaining a high signal-to-noise ratio and preventing unwanted artifacts in video playback or transmission.
  • Adjustable Gain: Users can adjust the gain settings to optimize the amplifier for various signal levels, providing flexibility and control over the output.
  • Power Efficiency: ON Semiconductor's commitment to power efficiency is evident in the LA7376, which operates with low power consumption, making it suitable for energy-conscious applications.

Applications

  • Television sets
  • Computer monitors
  • Video players and recorders
  • Security camera systems
  • Video conferencing equipment

The LA7376 is housed in a compact package that allows for easy integration into a variety of video systems. Its robust design ensures reliable operation over a broad temperature range, making it suitable for both consumer and industrial environments. Whether you're designing a home entertainment system or a professional-grade video setup, the LA7376 from ON Semiconductor is a dependable choice that will deliver outstanding video performance.

For detailed technical specifications, application notes, and support resources, customers can access ON Semiconductor's comprehensive online database, ensuring that designers and engineers have all the necessary information to implement the LA7376 effectively in their projects.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $3.1721
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $9.7932
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess