EN
  • EN
  • DE

LB11813

Part No LB11813
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293757-LB11813
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11813 CAD Model

Description

The LB11813 from ON Semiconductor is a highly integrated and efficient motor driver designed specifically for the precise control of a 3-phase brushless DC motor. It is a versatile component that finds its applications in various fields, from consumer electronics to industrial machinery due to its robustness and reliability.

Key Features

  • Integrated Output Transistors: The LB11813 features built-in output transistors which help in reducing the number of external components required, thus simplifying the design and reducing the overall footprint of the motor control circuit.
  • High-Efficiency Operation: This motor driver is designed for optimal power efficiency, which ensures minimal heat generation and power loss during operation, making it suitable for energy-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a broad voltage range, accommodating various power supply specifications and making it adaptable to different system designs.
  • Protection Features: The LB11813 includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, which contribute to the safety and longevity of the device.

Applications

The LB11813 is ideal for a variety of applications that require precise motor control, including but not limited to:

  • Computer peripherals such as printers and scanners
  • Small cooling fans for electronic devices
  • Automated robotic systems
  • Home appliances like air purifiers and smart vacuum cleaners

Technical Specifications

With a focus on performance and ease of integration, the LB11813 motor driver includes the following technical specifications:

  • Output Current: Capable of delivering continuous current to the motor windings.
  • Logic Supply Voltage (VCC): Supports a range of logic supply voltages for flexible interfacing with microcontrollers or other logic devices.
  • Power Supply Voltage (VM): Designed to work with a wide range of motor power supply voltages to accommodate different motor types.

Overall, the LB11813 from ON Semiconductor is a compact, efficient, and reliable solution for designers looking to implement precise control over 3-phase brushless DC motors in their next project.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess