EN
  • EN
  • DE

LB11851FA-BH

Part No LB11851FA-BH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-16V 10MICRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Applications Fan Controller
Voltage - Supply 6V ~ 16V
Temperature Range - Operating -40°C ~ 90°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-Micro
Base Product Number LB11851
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922707-LB11851FA-BH
Ultra Librarian 3D Model Ultra Librarian LB11851FA-BH CAD Model

Description

The LB11851FA-BH from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of applications requiring precise motor control. This high-quality integrated circuit is an excellent choice for designers looking to implement a reliable motor driver solution in their projects.

Key Features

  • Output Current: The LB11851FA-BH offers a substantial output current, making it suitable for driving small to medium-sized motors.
  • Operating Voltage Range: It operates over a wide range of voltages, which ensures compatibility with various power supply standards and allows for flexible design options.
  • Low Power Consumption: Designed with energy efficiency in mind, this motor driver IC consumes low power, thereby reducing the overall power requirements of the system.
  • Protection Features: The device includes several built-in protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring safe operation under various conditions.

Applications

The LB11851FA-BH is engineered to drive brushless DC motors and is ideal for applications in:

  • Consumer Electronics
  • Office Automation Equipment
  • Home Appliances
  • Small Industrial Equipment

Product Advantages

ON Semiconductor's LB11851FA-BH stands out in the market due to its integration of control and drive functions, which simplifies the circuit design and reduces the number of external components required. This results in a more compact system design and can contribute to cost savings in mass production. Additionally, its robust protection features ensure long-term reliability and performance, which is crucial in extending the lifespan of the end product.

Technical Specifications

  • Package: The IC comes in a compact package, which is suitable for space-constrained applications.
  • Quality and Reliability: ON Semiconductor is known for its commitment to quality, and the LB11851FA-BH is manufactured to meet high standards of reliability and performance.

Overall, the LB11851FA-BH motor driver IC by ON Semiconductor is an exceptional choice for designers and engineers looking for a high-performance, reliable, and cost-effective solution for motor control applications.

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Lowest to $2.1401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7019 $53.6152
19+ $5.4990 $104.4810
29+ $5.3271 $154.4859
39+ $5.1553 $201.0567
51+ $4.9834 $254.1534
68+ $4.4679 $303.8172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess