The LB11917-TE-R is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leading provider in energy-efficient innovations. This integrated circuit (IC) is specifically engineered to provide a compact, efficient, and reliable control solution for a wide range of motor-driven applications.
Key Features
- Three-Phase Brushless Motor Control: The LB11917-TE-R is capable of driving three-phase brushless DC motors, offering smooth operation and high efficiency.
- Integrated Power MOSFETs: With built-in high-voltage power MOSFETs, this driver can handle substantial current without the need for external power components.
- Low Power Consumption: Designed with energy efficiency in mind, the LB11917-TE-R minimizes power consumption, making it suitable for battery-powered devices.
- Protection Features: The device includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
- Compact Package: Available in a small-footprint package, it allows for space-saving PCB design, which is critical in portable and space-constrained applications.
Applications
The LB11917-TE-R is versatile and can be used in a variety of applications, including but not limited to:
- Fan motors for personal computers and servers
- Blowers and cooling fans in consumer electronics
- Pumps in household appliances
- Drone motors and other RC hobbyist applications
Technical Specifications
Parameter
Value
Motor Type
3-Phase Brushless DC
Output Current (max)
1.5 A
Operating Voltage Range
10 to 28 V
Package
SSOP24
For engineers and designers looking for a reliable motor driver that combines performance with compactness, the LB11917-TE-R from ON Semiconductor is an excellent choice. Its robust feature set ensures that it can meet the demands of a wide array of motor control applications.