The LB1813 from ON Semiconductor is a high-performance, low-voltage motor driver designed for efficient power management and precise control in a variety of applications. This versatile component is well-suited for portable devices due to its compact form factor and energy-saving features.
Key Features
- Low Voltage Operation: The LB1813 operates at a voltage range that is ideal for battery-powered devices, ensuring minimal power consumption while maintaining reliable performance.
- Dual H-Bridge Driver: Equipped with two H-bridge drivers, the LB1813 can control two DC motors independently, allowing for bidirectional control and a wide range of motion possibilities.
- High Output Current: Despite its low operational voltage, the LB1813 is capable of delivering a high output current, making it suitable for driving motors in small to medium applications.
- Low Saturation Voltage: The device features a low saturation voltage, which contributes to reduced power loss and improved efficiency during operation.
- Thermal Shutdown Circuit: To prevent overheating, the LB1813 includes a thermal shutdown circuit that automatically disables the output drivers if the chip's temperature exceeds safe operating limits.
Applications
The LB1813 is designed for a broad range of applications, particularly where space and power efficiency are critical. Common applications include:
- Portable electronic devices
- Battery-powered toys
- Small home appliances
- Office automation machines
- Automotive subsystems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2.5V to 9.0V
Output Current (I<sub>OUT)
1.2A (peak)
Operating Temperature
-20°C to +75°C
Package
SOP-18
The LB1813 from ON Semiconductor represents a blend of efficiency, power, and versatility, making it an excellent choice for designers looking to optimize their motor control applications.