EN
  • EN
  • DE

LB1821M-TE-L

Part No LB1821M-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75201-LB1821M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1821M-TE-L CAD Model

Description

The LB1821M-TE-L from ON Semiconductor is a high-performance motor driver integrated circuit designed to handle the precise control requirements of small-sized motors commonly used in a variety of electronic applications. This compact, efficient, and reliable IC is an ideal solution for engineers looking to drive bipolar stepper motors or brushed DC motors with simplicity and precision.

Key Features

  • Motor Type Compatibility: Suitable for driving both bipolar stepper motors and brushed DC motors, offering flexibility in application design.
  • Voltage Range: The device operates within a wide voltage range, accommodating various motor specifications and ensuring compatibility with diverse system voltages.
  • Output Current: Capable of delivering a substantial amount of current to the motor, the LB1821M-TE-L can drive small to medium-sized motors with ease.
  • Efficiency: Designed for energy efficiency, the IC helps minimize power loss during motor operation, which is critical for battery-powered applications.
  • Protection Features: Includes built-in protection circuits such as thermal shutdown and overcurrent protection, safeguarding the motor and the driver from potential damage due to abnormal operating conditions.
  • Package: The IC comes in a compact package, making it ideal for space-constrained applications without compromising performance.

Applications

The LB1821M-TE-L is versatile and can be used in a wide array of applications where precise motor control is required. It is particularly suitable for portable devices, office automation machines, control systems for cameras, and other small-scale motor-driven products.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1821M-TE-L is no exception. It is manufactured with the highest standards to ensure reliability and longevity in the field. The device is RoHS compliant, ensuring adherence to environmental regulations and standards.

Overall, the LB1821M-TE-L motor driver IC from ON Semiconductor offers a robust solution for designers looking to incorporate a reliable and efficient motor control system into their applications. With its comprehensive feature set and protective measures, this IC stands out as a superior choice for driving precision motors.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess