The LB1839 from ON Semiconductor is a versatile and robust motor driver designed to cater to a wide range of applications requiring efficient motor control. This high-quality, low-voltage monolithic two-channel motor driver is particularly suitable for use in portable devices due to its compact size and energy efficiency.
Key Features
- Operating Voltage Range: The LB1839 operates within a voltage range of 2.5V to 9.5V, making it ideal for battery-operated devices.
- Output Current: Capable of delivering an output current of up to 400 mA per channel, it can drive small to medium-sized DC motors with ease.
- Low Saturation Voltage: The driver's low saturation voltage helps in reducing power loss and improving efficiency, which is critical for battery-powered applications.
- Low Standby Current: It features a low standby current, further conserving energy when the motor is not in active operation.
- Independent Channels: The two independent channels allow for the control of two motors simultaneously, providing flexibility in design and application.
Applications
The LB1839 motor driver is suitable for a variety of applications, including:
- Portable electronic devices
- Battery-powered toys
- Small robotics projects
- Office automation machines
- Home appliances
Reliability and Protection
ON Semiconductor has equipped the LB1839 with several protective features to ensure reliable operation under different conditions. These features include thermal shutdown circuitry to prevent overheating and an automatic power-off function that disables the output when the supply voltage drops below a certain threshold.
Package and Availability
The LB1839 is available in a compact 10-pin MFP package, allowing for integration into space-constrained designs. Its lead-free and halogen-free composition aligns with current environmental standards, making it a responsible choice for modern electronic devices.
For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor product datasheet for the LB1839 motor driver.