EN
  • EN
  • DE

LB1887N

Part No LB1887N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75298-LB1887N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1887N CAD Model

Description

ON Semiconductor LB1887N Motor Driver

The LB1887N from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors. This versatile component is engineered to deliver efficient operation and is ideal for a wide range of applications including office automation machines, home appliances, and audio-visual equipment.

Key Features

  • Operating Voltage Range: The LB1887N operates over a wide range of voltages, making it suitable for various applications and ensuring compatibility with different motor types.
  • Output Current Capability: With its robust output current capability, this motor driver can handle the demands of larger motors or those requiring higher torque.
  • Low Saturation Voltage: The device features low saturation voltage, which enhances its efficiency by minimizing power losses during operation.
  • Thermal Shutdown Function: An integrated thermal shutdown function protects the device from overheating, ensuring reliability and longevity of both the motor driver and the motor itself.
  • Built-in Diodes: The LB1887N includes built-in diodes for back electromotive force (EMF) protection, which is critical for inductive load applications.

Applications

The LB1887N's versatility allows it to be used in a variety of applications. It is particularly well-suited for:

  • Office automation machines such as printers, copiers, and scanners
  • Consumer electronics including VCRs, CD/DVD players, and gaming consoles
  • Home appliances like robotic vacuum cleaners and kitchen appliances

Technical Specifications

Parameter Specification
Supply Voltage (VCC) 4.5V to 18V
Output Current (IOUT) Up to 1.5A
Operating Temperature -20°C to +75°C

The LB1887N motor driver from ON Semiconductor is the go-to choice for designers looking for a reliable, high-performance solution to drive their DC motors. Its built-in features and protections ensure smooth operation and a long service life for an array of electronic devices.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1016
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess