EN
  • EN
  • DE

LB1938FAGEVB

Part No LB1938FAGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD H-BRIDGE MOTOR DVR / H-BRIDGE MOTOR DRIVER EVALUATION BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control
Utilized IC / Part LB1938FA
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Win Source Part Number 769464-LB1938FAGEVB
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LB1938FAGEVB CAD Model

Description

The LB1938FAGEVB from ON Semiconductor is a high-performance, low-voltage motor driver designed to deliver efficient and reliable control for a variety of applications. This motor driver is capable of driving small DC motors with excellent power efficiency, making it an ideal choice for battery-powered devices and portable electronic applications.

Key Features

  • Low Voltage Operation: The LB1938FAGEVB operates at a voltage range from 2.5V to 9V, enabling it to work effectively in applications where power supply is limited.
  • High Output Current: It provides a high output current of up to 1.0A, which is suitable for driving small to medium-sized DC motors.
  • Low Saturation Voltage: This motor driver features a low saturation voltage, which minimizes power loss and improves overall efficiency.
  • Forward and Reverse Control: It supports bidirectional control, allowing motors to be driven both forward and reverse, providing versatility in motor control applications.
  • Thermal Shutdown Function: The built-in thermal shutdown function protects the device from overheating, ensuring reliable operation and longevity.

Applications

The LB1938FAGEVB is suitable for a wide range of applications, including:

  • Portable electronic devices
  • Battery-powered toys
  • Small household appliances
  • Personal care products
  • Office automation machines

Advantages

The LB1938FAGEVB motor driver from ON Semiconductor offers several advantages for designers and engineers. Its low voltage operation and high output current capability make it an efficient solution for portable and low-power applications. The inclusion of protective features such as thermal shutdown enhances the reliability and safety of the end product. Furthermore, the ability to control motor direction without additional components simplifies circuit design and reduces overall system cost.

Conclusion

In summary, the LB1938FAGEVB from ON Semiconductor is a versatile and efficient motor driver solution that meets the demands of modern, compact motor control applications. Its performance, coupled with its protective features, ensures that it provides a reliable and durable solution for designers looking to optimize their motor-driven products.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess