EN
  • EN
  • DE

LB1945H-MPB-E

Part No LB1945H-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 4.75-5.25V 28SOP / Bipolar Motor Driver Bipolar Parallel 28-HSOPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 800mA
Voltage - Supply 4.75V ~ 5.25V
Voltage - Load 10V ~ 28V
Temperature Range - Operating -20°C ~ 90°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 28-HSOPH
Base Product Number LB1945
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LB1945H-MPB-E-ON,ONSONSLB1945H-MPB-E
Standard Package 25
Win Source Part Number 1136354-LB1945H-MPB-E
Ultra Librarian 3D Model Ultra Librarian LB1945H-MPB-E CAD Model

Description

ON Semiconductor LB1945H-MPB-E Motor Driver IC

The LB1945H-MPB-E is a versatile motor driver integrated circuit (IC) produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This high-quality component is designed to offer efficient control for DC brushed motors, making it an ideal choice for a wide range of applications, including consumer electronics, office automation equipment, and small industrial machines.

Key Features:

  • Motor Type Support: Specifically engineered to drive brushed DC motors, the LB1945H-MPB-E offers precise control for bidirectional motor operation.
  • Voltage Range: It operates within a supply voltage range of 6V to 16V, accommodating various power requirements and ensuring compatibility with different system designs.
  • Output Current: Capable of delivering an output current of up to 1.5A, this IC can handle a substantial load, making it suitable for a broad array of motor-driven applications.
  • Protection Features: The device includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current detection, which safeguard the IC and the motor from potential damage caused by abnormal operating conditions.
  • Low Saturation Voltage: The LB1945H-MPB-E boasts a low saturation voltage, which minimizes power loss and improves overall efficiency, a critical aspect for battery-powered applications.
  • Package: Offered in a compact package, the IC is designed to fit into space-constrained designs while still providing robust motor control capabilities.

Applications:

  • Office automation machines such as printers and scanners
  • Consumer electronics, including toys and electronic gadgets
  • Small industrial equipment requiring precise motor control

The LB1945H-MPB-E from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate motor control into their projects. With its comprehensive protection features and robust performance, it ensures that motor-driven applications operate smoothly and reliably, contributing to the longevity and efficiency of the end product.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess