EN
  • EN
  • DE

LB1951V

Part No LB1951V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75341-LB1951V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1951V CAD Model

Description

ON Semiconductor LB1951V Motor Driver IC

The LB1951V from ON Semiconductor is a high-performance, low-voltage motor driver IC designed to deliver efficient and reliable control for a wide range of motor-driven applications. This versatile driver is ideal for portable devices, where power conservation and battery life are of paramount importance.

Featuring a wide operating voltage range from 2.5V to 9.5V, the LB1951V is capable of driving small DC motors with excellent precision and minimal power loss. This makes it an excellent choice for designers looking to integrate motor control into compact and energy-sensitive devices such as cameras, electric toothbrushes, and battery-powered toys.

Equipped with a built-in H-bridge, the LB1951V can control the direction and speed of a DC motor with ease. The H-bridge configuration allows the motor to be driven in both forward and reverse directions, providing greater flexibility in application design. The IC also includes a brake function, which enables rapid stopping of the motor, further enhancing its control capabilities.

The LB1951V is designed with protection features to ensure the longevity and safety of the motor system. These include thermal shutdown circuitry, which prevents the device from overheating, and under-voltage lockout (UVLO) that ensures the IC operates within its specified voltage range. These protective measures help to avoid damage to both the motor and the driver IC, thus ensuring reliable operation over the product's lifespan.

ON Semiconductor's commitment to quality is evident in the LB1951V's design, which is built to deliver high efficiency and performance in a small package. The IC comes in a compact 10-pin MFP package, allowing for space-saving integration into various designs without compromising on power or functionality.

Overall, the LB1951V motor driver IC from ON Semiconductor is a powerful solution for designers seeking to add efficient motor control to their low-voltage applications. Its combination of performance, compact size, and protective features make it an excellent choice for a broad range of motor control needs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess