EN
  • EN
  • DE

KA2284B

Part No KA2284B
Manufacturer Samsung
Description 5 DOT LED LEVEL METER DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Samsung
Win Source Part Number 1192293-KA2284B
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA2284B CAD Model

Description

The KA2284B is a 5-dot LED level meter driver IC manufactured by Samsung. It is designed to drive a series of LEDs to visually indicate the level of an audio signal or other analog input. This IC is commonly used in audio equipment, consumer electronics, and various visual display applications to provide a simple and effective level indication.

Applications:

  • Audio Level Meters: Used in audio amplifiers, mixers, and recording equipment to display audio signal levels.
  • Battery Level Indicators: Indicates the charge level of batteries in portable devices.
  • Signal Strength Meters: Displays the strength of radio signals in communication equipment.
  • Voltage Level Indicators: Indicates the voltage level in power supplies and other electronic circuits.
  • General-Purpose Level Displays: Used in various applications to visually represent analog levels.

Features:

  • 5-Dot LED Driver: Drives five LEDs to provide a visual representation of the input level.
  • Logarithmic Input Response: Provides a logarithmic response to the input signal, making it suitable for audio applications.
  • Adjustable Input Sensitivity: Allows adjustment of the input sensitivity to match different input signal levels.
  • Built-in Rectifier and Filter: Simplifies the circuit design by integrating the rectifier and filter functions.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Cascadable: Multiple KA2284B devices can be cascaded to create longer LED bar displays.

Benefits:

  • Simple to Use: Easy to implement in circuit designs due to the integrated features and minimal external components.
  • Cost-Effective: Provides a cost-effective solution for visual level indication.
  • Reliable: Offers stable and reliable performance in various applications.
  • Versatile: Suitable for a wide range of level indication applications.
  • Visual Appeal: Provides an intuitive and visually appealing display of signal levels.

Additional Details:

The KA2284B typically operates with a supply voltage in the range of 3V to 12V. The input signal is rectified and filtered internally, and the resulting DC voltage is used to drive the LEDs. The input sensitivity can be adjusted using an external resistor. The device is available in various packages, including DIP-9. The operating temperature range typically spans from -20°C to +75°C. The logarithmic response makes it well-suited for audio applications where the perceived loudness is proportional to the logarithm of the signal amplitude. The threshold voltages for each LED are internally set to provide an even distribution of the level indication.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess