EN
  • EN
  • DE

LB8681CL-TLM-E

Part No LB8681CL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75482-LB8681CL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8681CL-TLM-E CAD Model

Description

ON Semiconductor LB8681CL-TLM-E: A High-Efficiency Motor Driver Solution

The LB8681CL-TLM-E from ON Semiconductor is an advanced motor driver integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of motor driving applications. This versatile component is particularly suitable for driving small brushless DC (BLDC) motors, making it an ideal choice for portable electronic devices, home appliances, and battery-powered applications.

Key Features

  • Motor Type Support: The LB8681CL-TLM-E is optimized for driving three-phase brushless DC motors, providing smooth and efficient operation.
  • Operating Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a broad array of designs.
  • Integrated Functions: The IC incorporates several protective features such as under-voltage lockout (UVLO), thermal shutdown (TSD), and over-current protection (OCP), enhancing the safety and durability of the end application.
  • Control Flexibility: With its built-in Hall sensor interface, the LB8681CL-TLM-E enables precise control of motor speed and position, which is critical for applications requiring accurate motion control.
  • Power Efficiency: ON Semiconductor's technology ensures high power efficiency, which reduces heat generation and power loss, extending battery life in portable applications.

Applications

The LB8681CL-TLM-E is suited for a variety of applications where efficient motor control is essential. It is commonly used in:

  • Battery-powered tools
  • Consumer electronics such as drones and small robotics
  • Home appliances like air purifiers and smart fans
  • Office automation equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB8681CL-TLM-E is no exception. Its robust design ensures reliable operation even under challenging conditions. With the LB8681CL-TLM-E, designers can expect a product that not only meets the functional requirements of their applications but also contributes to the overall longevity and efficiency of their products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess