The STMicroelectronics LD39030SJ18R is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise 1.8V output voltage. This compact and efficient power management component is a perfect solution for providing clean power to sensitive electronic circuits, particularly in space-constrained applications.
Key Features
- Output Voltage: Fixed 1.8V with high accuracy
- Output Current: Capable of supplying up to 300mA of continuous load current
- Low-Dropout Voltage: Minimal voltage drop across the regulator, ensuring efficient operation even with low input-to-output voltage differentials
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise from the input supply
- Low Quiescent Current: Optimized for low-power consumption in idle mode, which is ideal for battery-operated devices
- Thermal Protection: Built-in thermal shutdown and short-circuit protection features safeguard the device and the application from damage due to overheating or overcurrent conditions
Applications
The LD39030SJ18R is well-suited for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supply
- Wireless communication devices
- Consumer electronics
- Healthcare and medical instrumentation
Package and Quality
This LDO is available in a compact 8-lead DFN (Dual Flat No-lead) package, which allows for a minimal footprint on the PCB and is compatible with automated assembly processes. The LD39030SJ18R is also characterized by its robustness and reliability, meeting STMicroelectronics' stringent quality standards.
Conclusion
The STMicroelectronics LD39030SJ18R LDO voltage regulator is a versatile and reliable component that offers a simple and efficient solution for a wide variety of power management challenges. Its combination of low-dropout performance, high output accuracy, and protection features makes it an excellent choice for designers looking to maximize the performance of their electronic systems.