The LD39030SJ25R from STMicroelectronics is a high-performance, low-dropout voltage regulator designed to provide a stable and reliable power supply for a wide range of applications. With an output voltage of 2.5V, this LDO is particularly suited for powering sensitive digital circuits that require a precise and constant voltage source.
Key Features
- Output Voltage: Precisely regulated 2.5V output, ideal for powering low-voltage digital ICs.
- High Accuracy: Maintains output voltage accuracy within ±2%, ensuring consistent performance.
- Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage.
- High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise from the input power source, providing a cleaner voltage output.
- Load Capability: Capable of supplying up to 300mA of output current, suitable for a range of low-power devices.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability.
- Low Quiescent Current: The device's low quiescent current helps in extending battery life in portable applications.
Applications
The LD39030SJ25R is versatile and can be used in various applications, including but not limited to:
- Battery-powered devices
- Mobile phones and PDAs
- Portable media players
- Microcontroller power supply
- Wireless peripherals
Package and Quality
STMicroelectronics has packaged the LD39030SJ25R in a compact, surface-mountable DFN6 (1.2 x 1.3 mm) package, which is suitable for space-constrained applications. The product is designed with STMicroelectronics' commitment to quality, ensuring high reliability and performance for the end user.
Whether you are designing a new device or looking to improve the power efficiency of an existing one, the LD39030SJ25R low dropout regulator offers a compelling solution with its combination of efficiency, accuracy, and reliability.