The LC3517BML-12 is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor. This product is designed to deliver fast access times with low power consumption, making it an ideal choice for a wide range of electronic applications that require reliable and quick memory access.
Key Features
- Memory Capacity: The LC3517BML-12 offers a memory capacity of 16,384 bits, organized as 2,048 words by 8 bits, which allows for efficient data storage and retrieval in compact systems.
- Access Time: This SRAM device provides fast access times, with a typical value of 120 ns, ensuring high-speed operation for critical applications.
- Single 5V Power Supply: Operating on a single 5V power supply, the LC3517BML-12 is designed for simplicity and ease of integration into various circuit designs.
- Low Power Consumption: It features low power consumption with a standby mode, making it suitable for battery-powered devices and energy-sensitive applications.
- Package Type: The device is available in a 24-pin DIP (Dual In-line Package), which allows for easy mounting on printed circuit boards and is compatible with standard IC sockets.
Applications
The LC3517BML-12 is versatile and can be used in various applications, including:
- Portable computing devices
- Telecommunication systems
- Industrial control systems
- Automotive electronics
- Medical equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The LC3517BML-12 SRAM is manufactured to meet the stringent requirements of the electronics industry, ensuring stable performance and longevity in a wide range of environmental conditions.
Conclusion
The LC3517BML-12 from ON Semiconductor is a reliable and efficient memory solution that combines fast access times with low power consumption. Its standard packaging and easy integration make it a practical choice for designers and engineers looking to enhance their systems with high-quality SRAM technology.