The LC3518BM-15 is a high-performance, low-power CMOS static random access memory (SRAM) device from ON Semiconductor. This memory chip features a 512-kilobit capacity, organized as 32,768 words by 16 bits, making it an excellent choice for a wide range of computing and digital applications where fast access and reliable data storage are crucial.
Key Features
- Memory Capacity: 512 Kbits (32,768 words by 16 bits)
- Access Time: 15 ns, enabling quick data retrieval for high-speed operations
- Single 5V Power Supply: Designed for low power consumption with a single 5V power supply, making it suitable for battery-powered and portable applications
- Low Power Operation: Features include power-down mode for additional power savings
- Package: Available in a 44-pin SOP (Small Outline Package) that is surface-mountable, providing a compact footprint for space-constrained applications
- Operating Temperature Range: Industrial temperature range, ensuring reliable operation under varying environmental conditions
Applications
The LC3518BM-15 SRAM is versatile and can be used in a variety of applications, including but not limited to:
- Embedded systems
- Microprocessor/microcontroller systems
- Telecommunications equipment
- Networking hardware
- Industrial control systems
- Automotive electronics
- Medical devices
Performance and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the LC3518BM-15 is no exception. This SRAM device is designed to meet the stringent requirements of a broad array of applications, ensuring both performance and reliability. It is manufactured using ON Semiconductor's advanced CMOS technology, which provides a robust platform for the development of high-density memory with low power dissipation.
Whether your application is in need of a dependable memory solution for data logging, buffering, or scratchpad functions, the LC3518BM-15 from ON Semiconductor offers the performance and reliability you can trust.