EN
  • EN
  • DE

LC67F5104A-F3A16-E

Part No LC67F5104A-F3A16-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76270-LC67F5104A-F3A16-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LC67F5104A-F3A16-E CAD Model

Description

The LC67F5104A-F3A16-E is a high-performance, low-power microcontroller unit (MCU) brought to you by ON Semiconductor, a trusted name in the semiconductor industry. This MCU is designed to cater to a wide range of applications, especially in the field of automotive and industrial control systems. With its robust architecture and advanced features, it provides a reliable solution for complex embedded systems.

Key Features

  • Core: The MCU features a powerful core that is capable of executing instructions efficiently, leading to high-speed processing capabilities which are essential for real-time applications.
  • Memory: It comes equipped with ample memory, including flash and RAM, to store and manage your application code and data with ease.
  • I/O Ports: A variety of input/output ports are available, enabling the MCU to interface with sensors, actuators, and other peripherals, thus providing flexibility in system design.
  • Power Management: The LC67F5104A-F3A16-E is engineered for low-power consumption, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the MCU to convert analog signals to digital, facilitating the processing of sensor data.
  • Communication Interfaces: It supports multiple communication protocols, including CAN, UART, SPI, and I2C, allowing for easy integration into a wide range of systems and ensuring compatibility with other devices.
  • Temperature Range: The device operates over an extended temperature range, which ensures reliable performance in harsh environmental conditions.
  • Package: Offered in a robust package that is designed to meet the stringent requirements of the automotive and industrial markets.

Applications

The LC67F5104A-F3A16-E MCU is versatile and can be used in various applications, including:

  • Automotive control units
  • Industrial automation systems
  • Motor control circuits
  • Power management systems
  • Sensor hubs for data acquisition

With its combination of performance, power efficiency, and connectivity, the LC67F5104A-F3A16-E from ON Semiconductor is an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Lowest to $3.1721
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess