EN
  • EN
  • DE

XC62FP1802MR

Part No XC62FP1802MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407650-XC62FP1802MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC62FP1802MR CAD Model

Description

The XC62FP1802MR is a low dropout (LDO) regulator designed and manufactured by Torex Semiconductor Ltd. It is engineered to provide a stable and precise 1.8V output voltage while minimizing power consumption, making it suitable for a wide range of portable and battery-powered applications.

Applications

  • Bluetooth Modules: Regulating power for Bluetooth transceivers in wireless devices.
  • Low-Power Microcontrollers: Powering MCUs in IoT devices and sensor nodes.
  • Wearable Electronics: Providing stable voltage for components in smartwatches and fitness trackers.
  • Portable Audio Players: Powering audio codecs and amplifiers in music players.
  • Wireless Sensors: Regulating voltage for sensors and communication modules in wireless sensor networks.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and precise 1.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Turns off the regulator if the junction temperature exceeds a safe limit.
  • Enable/Disable Function: Allows the regulator to be turned on or off, further reducing power consumption.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Stable and Reliable Operation: High output voltage accuracy ensures consistent performance of connected components.
  • Enhanced Protection: Overcurrent, short circuit, and thermal shutdown protection features prevent damage to the regulator and connected circuits.
  • Reduced Power Consumption: The enable/disable function allows the regulator to be turned off when not needed.
  • Compact Solution: Available in small packages for space-constrained applications.

Additional Details

The XC62FP1802MR typically operates with an input voltage range of 1.8V to 6.0V. It is commonly available in a compact package such as SOT-25. The regulator includes a soft-start circuit to minimize inrush current during startup. This feature helps to prevent voltage droop and ensures a smooth power-up sequence. The high accuracy and low noise performance of the XC62FP1802MR make it suitable for powering sensitive analog and digital circuits. This LDO regulator is an excellent choice for applications requiring stable voltage regulation, high efficiency, and comprehensive protection features.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,684 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess