EN
  • EN
  • DE

LC72137

Part No LC72137
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER MFP20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 20-MFP
Win Source Part Number 206040-LC72137
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72137 CAD Model

Description

The ON Semiconductor LC72137 is a high-performance PLL (Phase Locked Loop) frequency synthesizer designed for use in digital tuning systems. This integrated circuit (IC) is specifically engineered to meet the rigorous demands of modern communication equipment, including car radios, hi-fi tuners, and communication receivers that require precise and stable frequency control.

The LC72137 operates at a voltage ranging from 4.5V to 5.5V, making it suitable for a wide variety of applications. It is capable of handling frequencies up to 130MHz with a reference frequency of 25kHz. This allows for fine-tuning and accurate frequency synthesis, which is essential for high-quality audio and signal reception.

One of the key features of the LC72137 is its built-in programmable divider, which can divide by any number from 1,024 to 65,025. This flexibility enables the IC to be used in a broad range of frequency generation tasks. Additionally, the LC72137 includes a built-in programmable reference divider, which can be set from 1 to 8191, further enhancing its versatility.

The IC also boasts a serial data input, allowing for easy control via a microcontroller. This serial interface is compatible with most common communication protocols, simplifying the integration of the LC72137 into existing designs. Furthermore, the IC features a phase comparator and charge pump circuit, which are critical for maintaining lock in the PLL and ensuring stable frequency output.

ON Semiconductor has equipped the LC72137 with a power-down function, which helps to conserve energy when the IC is not in active use. This feature is particularly beneficial for battery-operated devices where power efficiency is paramount.

In summary, the ON Semiconductor LC72137 PLL Frequency Synthesizer is a versatile, high-performance IC suitable for a wide range of digital tuning applications. Its precision, programmability, and power efficiency make it an ideal choice for designers looking to create sophisticated and reliable communication systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7496 $63.2456
25+ $4.7170 $117.9250
38+ $4.5703 $173.6714
53+ $4.4225 $234.3925
68+ $4.2747 $290.6796
91+ $3.8334 $348.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess