EN
  • EN
  • DE

LC72151VS-TRM

Part No LC72151VS-TRM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76331-LC72151VS-TRM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72151VS-TRM CAD Model

Description

ON Semiconductor LC72151VS-TRM: PLL Frequency Synthesizer

The LC72151VS-TRM is a highly integrated phase-locked loop (PLL) frequency synthesizer designed by ON Semiconductor, a renowned leader in the semiconductor industry. This sophisticated component is engineered to meet the precise and stable frequency requirements of modern communication systems. Its versatility and performance make it an ideal choice for applications in car audio systems, mobile communications devices, and other radio frequency (RF) related applications.

Key Features

  • High-Resolution: The LC72151VS-TRM offers a fine step resolution for frequency synthesis, enabling it to produce a wide range of frequencies with high precision.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal current draw, making it suitable for battery-powered devices.
  • Serial Data Control: It features a serial data input that allows easy control through a microcontroller, simplifying the integration with system-level designs.
  • Wide Operating Voltage Range: The device can function over a broad range of supply voltages, accommodating various design requirements and ensuring flexibility in application.
  • Programmable Divider Ratio: The PLL's divider ratio is programmable, which means it can be tailored to specific needs, enhancing its adaptability to different system architectures.

Applications

  • Automotive Audio Systems
  • Two-way Radio Communication
  • Wireless Devices
  • RF Signal Processing

The LC72151VS-TRM is housed in a compact package, which allows it to be used in space-constrained applications without sacrificing performance. Its robust design ensures reliable operation even under varying environmental conditions, making it a dependable choice for critical applications.

ON Semiconductor's commitment to quality means that the LC72151VS-TRM is manufactured to the highest standards, ensuring both longevity and consistent performance. Whether you're designing a sophisticated car audio system or a compact communication device, the LC72151VS-TRM frequency synthesizer is a component that offers precision, efficiency, and reliability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.0349
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2897 $60.0558
33+ $3.5193 $116.1369
51+ $3.4096 $173.8896
71+ $3.2998 $234.2858
91+ $3.1901 $290.2991
122+ $2.8598 $348.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess