EN
  • EN
  • DE
  • IT

LC75056PE-H

Part No LC75056PE-H
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CAR AUDIO DSP W/DPS 100QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type Audio
Interface I2C, SPI
Clock Rate 110MHz
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP/QIP (20x14)
Base Product Number LC750
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922772-LC75056PE-H
Ultra Librarian 3D Model Ultra Librarian LC75056PE-H CAD Model

Description

ON Semiconductor LC75056PE-H: High-Performance Digital Potentiometer

The LC75056PE-H is a state-of-the-art digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision digital potentiometer is tailored for applications requiring accurate resistance tuning. It's an ideal solution for adjusting and calibrating electronic circuits without the need for manual potentiometer adjustments.

The LC75056PE-H offers a wide resistance range, providing versatile options for various applications, such as audio control, filter adjustments, and industrial automation systems. With its high-resolution control, users can achieve very fine adjustments, making it perfect for applications that demand precise resistance settings.

The digital interface of the LC75056PE-H simplifies integration into modern electronic systems. It enables digital control through a microcontroller or processor, allowing for remote adjustments and automated system calibrations. This feature is particularly useful in scenarios where manual tuning is impractical or where equipment is located in remote or inaccessible locations.

The robust design of the LC75056PE-H ensures reliable operation over a wide temperature range, making it suitable for harsh environments. Its compact form factor allows it to be easily integrated into space-constrained designs without compromising on performance. Additionally, ON Semiconductor's commitment to quality ensures that the LC75056PE-H meets stringent industry standards for durability and longevity.

Key features of the LC75056PE-H include its non-volatile memory, which retains the resistance setting even after power is removed, ensuring consistent performance across power cycles. Its low power consumption makes it an energy-efficient choice for battery-powered devices. Moreover, the device's increment/decrement control interface provides a simple method for resistance adjustments, further simplifying its use in complex systems.

In summary, the LC75056PE-H from ON Semiconductor is a versatile and reliable digital potentiometer that offers precision control for a wide range of applications. Its digital interface, robust design, and energy efficiency make it an excellent choice for designers and engineers looking to enhance their systems with accurate and automated resistance tuning capabilities.

You May Also Be Interested in

Renesas Electronics America
AM RADIO NOISE REDUCTION SYSTEM
Lowest to $0.7321
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
ON Semiconductor
CD-DSP
Lowest to $5.6245
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 300MHZ 289CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Analog Devices Inc.
3.3V 16BIT DSP
Lowest to $6.0049

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.9304 $157.9304
2+ $152.6668 $305.3336
3+ $136.8732 $410.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess