Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Mfr ON Semiconductor
Series -
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 261 Segment, 344 Segment
Interface Serial
Digits or Characters -
Current - Supply 250 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-QIPE (20x14)
Base Product Number LC75813
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1382466-LC75813ES-E
Ultra Librarian 3D Model Ultra Librarian LC75813ES-E CAD Model

Description

The LC75813ES-E is a highly integrated circuit from ON Semiconductor, designed for driving liquid crystal displays (LCDs). This product is particularly suited for automotive and industrial applications where reliable and efficient LCD drivers are required.

Key Features:

  • High Integration: The LC75813ES-E integrates all the functions necessary to drive LCDs with minimal external components, simplifying design and reducing overall system cost.
  • Flexible Display Control: It supports a wide range of LCD display types and sizes, making it a versatile choice for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures low power consumption, which is critical for battery-powered and energy-saving applications.
  • Advanced Temperature Compensation: The built-in temperature compensation feature ensures that the display maintains consistent performance across varying temperatures.
  • Serial Interface: It includes a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.

Applications:

  • Automotive dashboards and control panels
  • Industrial machine displays
  • Consumer electronics with LCD screens
  • Portable instrumentation

The LC75813ES-E is engineered to meet the stringent requirements of modern electronic systems. Its robust design ensures reliable operation in harsh environments, making it an ideal choice for the automotive sector where temperature fluctuations and vibrations are common. Additionally, the device's ability to drive multiple LCD segments with high accuracy and visibility makes it a preferred component in industrial control systems.

ON Semiconductor's commitment to quality and performance is evident in the LC75813ES-E, making it a smart choice for designers looking to create sophisticated, yet cost-effective, display solutions. Whether for a car dashboard, an industrial interface, or a handheld device, the LC75813ES-E provides the functionality and reliability required to deliver a superior user experience.

You May Also Be Interested in

Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107AIPL
NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $8.2830
ECAD model for PCF8576DH/2
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
ams
64 LEDs, I²C Interfaced LED Driver with Keyscan
Lowest to $89.9237
ECAD model for AS1115-BQFT
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $24.4723
ECAD model for PCF85176H
Microchip Technology
3-1/2 DIGIT ANALOG-TO-DIGITAL CONVERTERS WITH HOLD | IC ADC 3 1/2DGT LCD DVR 44-MQFP
Need more? Email Us
ECAD model for TC7116ACKW
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.8426
ECAD model for BU91795MUF-ME2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention