EN
  • EN
  • DE

LC75832WH-E

Part No LC75832WH-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR 54/108 SEGMENT 64STQFP / LCD Driver 64-SQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr onsemi
Package Tray
Display Type LCD
Configuration 54 Segment, 108 Segment
Interface Serial
Current - Supply 250 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-SQFP (10x10)
Base Product Number LC75832
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLC75832WH-E,2832-LC75832WH-E,2156-LC75832WH-E-OS
Standard Package 800
Win Source Part Number 1001231-LC75832WH-E
Ultra Librarian 3D Model Ultra Librarian LC75832WH-E CAD Model

Description

ON Semiconductor LC75832WH-E Product Overview

The LC75832WH-E is a highly integrated circuit designed by ON Semiconductor, renowned for its exceptional performance in driving liquid crystal displays (LCDs). This product is a testament to ON Semiconductor's commitment to providing advanced solutions for modern electronic applications. It is particularly suited for use in automotive, industrial, and consumer electronics where reliable and high-quality display drivers are essential.

Key Features

  • High-Quality Display Control: The LC75832WH-E offers superior control for LCDs, ensuring crisp and clear visual outputs.
  • Multiple Display Modes: It supports various display modes, accommodating a wide range of LCD formats and enabling versatility in design.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, making it ideal for battery-powered devices.
  • Integrated Charge Pump: The built-in charge pump circuit ensures stable operation, even with fluctuating supply voltages.
  • Serial Interface: The device can be easily controlled via a serial interface, simplifying communication with microcontrollers or processors.

Applications

The LC75832WH-E is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Consumer electronics such as audio equipment, air conditioners, and home automation systems

Technical Specifications

Some of the technical specifications that make the LC75832WH-E a preferred choice for designers include:

  • Operating voltage range that accommodates various system designs
  • High driver output that can handle a wide array of LCD segments
  • Compact package that fits into space-constrained applications

In conclusion, the LC75832WH-E from ON Semiconductor is a robust and reliable LCD driver solution that offers flexibility, efficiency, and ease of integration for a multitude of display applications. Its advanced features and comprehensive functionality make it an excellent choice for designers looking to enhance their products with high-quality visual displays.

You May Also Be Interested in

Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
NXP / Nexperia
Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess