EN
  • EN
  • DE

MAX6950EEE+T

Part No MAX6950EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED SRL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 5 Digits
Operating Supply Current 10mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP-EP
Win Source Part Number 022062-MAX6950EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6950EEE+T CAD Model

Description

MAX6950EEE+T: A Versatile LED Display Driver from Maxim Integrated

The MAX6950EEE+T from Maxim Integrated is a sophisticated LED display driver designed to manage up to five 7-segment digits or 40 individual LEDs. This compact, serially interfaced device is an ideal solution for applications that require dynamic and clear visual displays, such as panel meters, industrial controllers, and consumer electronics.

Encased in a 16-pin QSOP package, the MAX6950EEE+T utilizes a high-efficiency, constant-current sink driver which ensures consistent brightness for the LEDs, improving the overall quality of the display. With a 2.7V to 5.5V operating voltage range, it is flexible enough to be used in a variety of systems without the need for complex power management.

One of the standout features of the MAX6950EEE+T is its built-in multiplex scan circuitry, which minimizes the number of required I/O pins, simplifying the design and reducing the overall cost of the system. This integrated circuit supports both serial and I²C-compatible (2-wire) interfaces, providing designers with multiple options for integrating the device into their projects.

The driver also includes a wealth of features to enhance performance and usability. These include digit and segment drivers, on-chip BCD decoding, multiplex scan circuitry, and digit keyscan. An integrated hexadecimal font map for 7-segment displays simplifies the software development process, allowing for easy character rendering. Additionally, the MAX6950EEE+T offers individual LED segment control, giving developers the freedom to create custom characters or symbols as needed.

For ease of use, the MAX6950EEE+T includes a shutdown mode that reduces power consumption when the display is not needed, making it suitable for battery-powered applications. Moreover, its digital brightness control allows for the adjustment of LED brightness to match various lighting conditions, enhancing visibility and user experience.

In summary, the MAX6950EEE+T is a powerful and flexible solution for driving LED displays. Its combination of features, including constant-current drivers, multiplexing capability, and versatile interface options, make it a top choice for designers looking to create high-quality, reliable, and energy-efficient LED displays in their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess