EN
  • EN
  • DE

SY10ELT22ZC

Part No SY10ELT22ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142933-SY10ELT22ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10ELT22ZC CAD Model

Description

Microchip Technology's SY10ELT22ZC: A High-Performance Dual Differential PECL-to-TTL Translator

The SY10ELT22ZC is a dual differential PECL-to-TTL translator designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-speed logic gate is engineered to convert differential PECL (Positive Emitter Coupled Logic) signals to TTL (Transistor-Transistor Logic) output levels, making it an ideal choice for interfacing between these two different signaling standards in complex digital systems.

Constructed using Microchip's proprietary high-performance silicon-gate CMOS process, the SY10ELT22ZC offers a robust combination of speed and power efficiency. With its capability to operate at frequencies up to 3GHz, it is well-suited for high-speed data transmission and clock distribution systems where signal integrity and timing precision are critical.

Key Features:

  • Differential PECL Inputs: The device accepts standard PECL input levels, providing a reliable method for translating between PECL and TTL interfaces.
  • TTL Outputs: The outputs are TTL compatible, allowing for direct interfacing with TTL logic without the need for additional level-shifting components.
  • High-Speed Operation: With a capability to support high-frequency signals, the SY10ELT22ZC is suitable for applications requiring fast data rates and low propagation delay.
  • Power Supply Flexibility: It operates from a 5V ±10% power supply, ensuring compatibility with standard TTL power levels and providing design flexibility.
  • Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.

The SY10ELT22ZC comes in a compact 8-pin SOIC package, making it easy to integrate into existing designs without taking up excessive board space. Applications for this translator include telecommunications, computing, and high-speed networking, where the need to bridge different logic standards is common.

With its combination of high-speed operation, low power consumption, and reliable performance across a broad range of temperatures, the SY10ELT22ZC from Microchip Technology is an excellent choice for designers looking to enhance the interoperability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess